Panasonic 3.3uH 100KHz 1.45A Inductor and Choke ELL4LG3R3NA

Description
Power Choke Shielded Wirewound 3.3uH 30% 100KHz 1.45A 0.072Ohm DCR 1515 T/R Product overview: ELL4LG3R3NA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL4LG3R3NA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Choke Shielded Wirewound 3.3uH 30% 100KHz 1.45A 0.072Ohm DCR 1515 T/R Product overview: ELL4LG3R3NA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL4LG3R3NA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3uH 100KHz 1.45A Inductor and Choke - 71-ELL4LG3R3NA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 100KHz 1.45A Inductor and Choke
71-ELL4LG3R3NA
3.3uH 100KHz 1.45A Inductor and Choke 71-ELL4LG3R3NA
Power Choke Shielded Wirewound 3.3uH 30% 100KHz 1.45A 0.072Ohm DCR 1515 T/R Product overview: ELL4LG3R3NA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL4LG3R3NA can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 3.3uH 30% 100KHz 1.45A 0.072Ohm DCR 1515 T/R Product overview: ELL4LG3R3NA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL4LG3R3NA can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELL4LG3R3NA
1171586-ELL4LG3R3NA
Fixed Inductors - ELL4LG3R3NA 1171586-ELL4LG3R3NA
Manufacturer: Panasonic Win Source Part Number: 1171586-ELL4LG3R3NA Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1171586-ELL4LG3R3NA
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL4LG3R3NA 1171586-ELL4LG3R3NA
Product Name 3.3uH 100KHz 1.45A Inductor and Choke Fixed Inductors - ELL4LG3R3NA
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Testing Frequency 10 kHz
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details