Panasonic SMD 3.3uH 1.1A Inductor and Choke ELL-VGG3R3N

Description
Fixed Inductor 3.3uH 1.1A 130mR Shielded SMD Product overview: ELL-VGG3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG3R3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Inductor 3.3uH 1.1A 130mR Shielded SMD Product overview: ELL-VGG3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG3R3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3uH 1.1A Inductor and Choke - 71-ELL-VGG3R3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 1.1A Inductor and Choke
71-ELL-VGG3R3N
SMD 3.3uH 1.1A Inductor and Choke 71-ELL-VGG3R3N
Fixed Inductor 3.3uH 1.1A 130mR Shielded SMD Product overview: ELL-VGG3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG3R3N can be used for catalog matching and distributor lookup.

Fixed Inductor 3.3uH 1.1A 130mR Shielded SMD Product overview: ELL-VGG3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG3R3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 3.3 Uh, 1.35A, 30%, 100Khz; Inductance Panasonic - 15R1041 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 3.3 Uh, 1.35A, 30%, 100Khz; Inductance Panasonic
15R1041
Choke, 3.3 Uh, 1.35A, 30%, 100Khz; Inductance Panasonic 15R1041
CHOKE, 3.3 uH, 1.35A, 30%, 100KHZ; Inductance:3.3µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.35A; Product Range:ELL-VGG Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

CHOKE, 3.3 uH, 1.35A, 30%, 100KHZ; Inductance:3.3µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.35A; Product Range:ELL-VGG Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-VGG3R3N 15R1041
Product Name SMD 3.3uH 1.1A Inductor and Choke Choke, 3.3 Uh, 1.35A, 30%, 100Khz; Inductance Panasonic
Core Material Metal, Composite
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers