Panasonic SMD 22uH 460mA Inductor and Choke ELL-VGG220M

Description
22uH Shielded Wirewound Inductor, 460mA, 800mR DCR, 1212 SMD Product overview: ELL-VGG220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 460mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 460mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH Shielded Wirewound Inductor, 460mA, 800mR DCR, 1212 SMD Product overview: ELL-VGG220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 460mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 460mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 460mA Inductor and Choke - 71-ELL-VGG220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 460mA Inductor and Choke
71-ELL-VGG220M
SMD 22uH 460mA Inductor and Choke 71-ELL-VGG220M
22uH Shielded Wirewound Inductor, 460mA, 800mR DCR, 1212 SMD Product overview: ELL-VGG220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 460mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 460mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG220M can be used for catalog matching and distributor lookup.

22uH Shielded Wirewound Inductor, 460mA, 800mR DCR, 1212 SMD Product overview: ELL-VGG220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 460mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 460mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil 22Uh 460Ma 20% 100Khz; Inductance Panasonic - 15R1040 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil 22Uh 460Ma 20% 100Khz; Inductance Panasonic
15R1040
Choke Coil 22Uh 460Ma 20% 100Khz; Inductance Panasonic 15R1040
CHOKE COIL 22UH 460MA 20% 100KHZ; Inductance:22µH; RMS Current (Irms):460mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:ELL-VGG Series; DC Resistance Max:0.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE COIL 22UH 460MA 20% 100KHZ; Inductance:22µH; RMS Current (Irms):460mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:ELL-VGG Series; DC Resistance Max:0.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-VGG220M 15R1040
Product Name SMD 22uH 460mA Inductor and Choke Choke Coil 22Uh 460Ma 20% 100Khz; Inductance Panasonic
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details