Panasonic Choke, 82 Uh, 1.4A, 20%, 100Khz; Inductance Panasonic ELL-CTV820M

Description
CHOKE, 82 uH, 1.4A, 20%, 100KHZ; Inductance:82µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-CTV Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
CHOKE, 82 uH, 1.4A, 20%, 100KHZ; Inductance:82µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-CTV Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 82 Uh, 1.4A, 20%, 100Khz; Inductance Panasonic - 15R1021 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 82 Uh, 1.4A, 20%, 100Khz; Inductance Panasonic
15R1021
Choke, 82 Uh, 1.4A, 20%, 100Khz; Inductance Panasonic 15R1021
CHOKE, 82 uH, 1.4A, 20%, 100KHZ; Inductance:82µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-CTV Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE, 82 uH, 1.4A, 20%, 100KHZ; Inductance:82µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-CTV Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15R1021
Product Name Choke, 82 Uh, 1.4A, 20%, 100Khz; Inductance Panasonic
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 82 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details