Panasonic Inductor, Shielded, 15Uh, 3.1A, 20%; Inductance Panasonic ELL-CTV150M

Description
INDUCTOR, SHIELDED, 15UH, 3.1A, 20%; Inductance:15µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELLCTV Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 15UH, 3.1A, 20%; Inductance:15µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELLCTV Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 15Uh, 3.1A, 20%; Inductance Panasonic - 84Y9090 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 3.1A, 20%; Inductance Panasonic
84Y9090
Inductor, Shielded, 15Uh, 3.1A, 20%; Inductance Panasonic 84Y9090
INDUCTOR, SHIELDED, 15UH, 3.1A, 20%; Inductance:15µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELLCTV Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 3.1A, 20%; Inductance:15µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELLCTV Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84Y9090
Product Name Inductor, Shielded, 15Uh, 3.1A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Core Material Ceramic
Inductance Range 0.0047 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details