Panasonic 100uH 1.2A Inductor and Choke ELL-CTV101M

Description
100uH Shielded Power Inductor, 1.2A, 150mR DCR, SMT Product overview: ELL-CTV101M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uH Shielded Power Inductor, 1.2A, 150mR DCR, SMT Product overview: ELL-CTV101M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 1.2A Inductor and Choke - 71-ELL-CTV101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 1.2A Inductor and Choke
71-ELL-CTV101M
100uH 1.2A Inductor and Choke 71-ELL-CTV101M
100uH Shielded Power Inductor, 1.2A, 150mR DCR, SMT Product overview: ELL-CTV101M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV101M can be used for catalog matching and distributor lookup.

100uH Shielded Power Inductor, 1.2A, 150mR DCR, SMT Product overview: ELL-CTV101M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
981889-ELL-CTV101M
Inductors, Coils, Chokes - Fixed Inductors 981889-ELL-CTV101M
Win Source Part Number: 981889-ELL-CTV101M Category: Inductors, Coils, Chokes>Fixed Inductors Series: V Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD2164CT,ELLCTV101M ,PCD2164TR,PCD2164DK R Base Product Number: ELL-CTV Product Status: Obsolete

Win Source Part Number: 981889-ELL-CTV101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: V
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD2164CT,ELLCTV101M,PCD2164TR,PCD2164DKR
Base Product Number: ELL-CTV
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-CTV101M 981889-ELL-CTV101M
Product Name 100uH 1.2A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite, Metal, Composite Ferrite
Inductance Range 100 microH 100 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers