Panasonic 82uH 100KHz 1.1A Inductor and Choke ELL-ATV820M

Description
Ind Power Choke Shielded Wirewound 82uH 20% 100KHz 1.1A Embossed Carrier T/R Product overview: ELL-ATV820M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV820M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ind Power Choke Shielded Wirewound 82uH 20% 100KHz 1.1A Embossed Carrier T/R Product overview: ELL-ATV820M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV820M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82uH 100KHz 1.1A Inductor and Choke - 71-ELL-ATV820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82uH 100KHz 1.1A Inductor and Choke
71-ELL-ATV820M
82uH 100KHz 1.1A Inductor and Choke 71-ELL-ATV820M
Ind Power Choke Shielded Wirewound 82uH 20% 100KHz 1.1A Embossed Carrier T/R Product overview: ELL-ATV820M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV820M can be used for catalog matching and distributor lookup.

Ind Power Choke Shielded Wirewound 82uH 20% 100KHz 1.1A Embossed Carrier T/R Product overview: ELL-ATV820M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
997170-ELL-ATV820M
Inductors, Coils, Chokes - Fixed Inductors 997170-ELL-ATV820M
Win Source Part Number: 997170-ELL-ATV820M Category: Inductors, Coils, Chokes>Fixed Inductors Series: V Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Panasonic Electronic Components Other Names: ELLATV820M,PCD1759CT -NDR,PCD1759CT,PCD17 59TR-NDR,PCD1759DKR, PCD1759TR Base Product Number: ELL-ATV Product Status: Obsolete

Win Source Part Number: 997170-ELL-ATV820M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: V
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Panasonic Electronic Components
Other Names: ELLATV820M,PCD1759CT-NDR,PCD1759CT,PCD1759TR-NDR,PCD1759DKR,PCD1759TR
Base Product Number: ELL-ATV
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-ATV820M 997170-ELL-ATV820M
Product Name 82uH 100KHz 1.1A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 82 microH 82 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data