Panasonic SMD 6.8UH 4A 16 MOHM Inductor and Choke ELL-ATV6R8N

Description
FIXED IND 6.8UH 4A 16 MOHM SMD Product overview: ELL-ATV6R8N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV6R8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 4A 16 MOHM SMD Product overview: ELL-ATV6R8N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV6R8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 4A 16 MOHM Inductor and Choke - 71-ELL-ATV6R8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 4A 16 MOHM Inductor and Choke
71-ELL-ATV6R8N
SMD 6.8UH 4A 16 MOHM Inductor and Choke 71-ELL-ATV6R8N
FIXED IND 6.8UH 4A 16 MOHM SMD Product overview: ELL-ATV6R8N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV6R8N can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 4A 16 MOHM SMD Product overview: ELL-ATV6R8N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV6R8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELL-ATV6R8N
870370-ELL-ATV6R8N
Fixed Inductors - ELL-ATV6R8N 870370-ELL-ATV6R8N
Manufacturer: Panasonic Win Source Part Number: 870370-ELL-ATV6R8N Series: V Features: 6.8 µH Shielded Wirewound Inductor 4 A 16mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: PCD1746CT-NDR, PCD1746TR, PCD1746TR-NDR, ELLATV6R8N, PCD1746CT, PCD1746DKR

Manufacturer: Panasonic
Win Source Part Number: 870370-ELL-ATV6R8N
Series: V
Features: 6.8 µH Shielded Wirewound Inductor 4 A 16mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: PCD1746CT-NDR, PCD1746TR, PCD1746TR-NDR, ELLATV6R8N, PCD1746CT, PCD1746DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-ATV6R8N 870370-ELL-ATV6R8N
Product Name SMD 6.8UH 4A 16 MOHM Inductor and Choke Fixed Inductors - ELL-ATV6R8N
Inductance Range 6.8 microH
Inductance Tolerance 30 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details