The Win Source Electronics part number 1165918-ELL-ATV560M is a fixed inductor from the ELLATV series, featuring a drum core and wirewound construction. It has an inductance value of 56 OºH with a tolerance of ±20%. The inductor is designed for surface mount technology (SMT) applications and is packaged on tape and reel, with a standard packing quantity of 500 pieces per reel. This component has a maximum DC resistance of 100 mΩ and a current rating of 1.35 A, making it suitable for use in DC-DC converter circuitry, particularly in computer peripherals and amusement equipment. The inductor is magnetic shielded, which helps reduce electromagnetic interference. It is RoHS compliant, ensuring it meets environmental regulations. The dimensions of the inductor are 10.00 mm x 10.00 mm with a maximum height of 4.50 mm. It is important to note that this product is marked as obsolete, which may affect availability and support.
Win Source Part Number: 1165918-ELL-ATV560M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: V
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Alternative Parts (Cross-Reference): ELLATV560M;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.35 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Panasonic Electronic Components
Other Names: PCD1757TR,PCD1757TR-
Base Product Number: ELL-ATV
Product Status: Obsolete
Power Choke Shielded Wirewound 56uH 20% 100KHz 1.35A 100mOhm DCR Embossed Carrier T/R Product overview: ELL-ATV560M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 100KHz, 1.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 100KHz, 1.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV560M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1165918-ELL-ATV560M | 71-ELL-ATV560M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 56uH 100KHz 1.35A Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite |
| Application | RF Choke | |
| Configuration | Fixed |