Panasonic Choke, 820Uh, 200Ma, 20%, Smd; Inductance Panasonic ELL-6UH821M

Description
CHOKE, 820UH, 200mA, 20%, SMD; Inductance:820µH; RMS Current (Irms):200mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:3.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
CHOKE, 820UH, 200mA, 20%, SMD; Inductance:820µH; RMS Current (Irms):200mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:3.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 820Uh, 200Ma, 20%, Smd; Inductance Panasonic - 15R1125 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 820Uh, 200Ma, 20%, Smd; Inductance Panasonic
15R1125
Choke, 820Uh, 200Ma, 20%, Smd; Inductance Panasonic 15R1125
CHOKE, 820UH, 200mA, 20%, SMD; Inductance:820µH; RMS Current (Irms):200mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:3.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE, 820UH, 200mA, 20%, SMD; Inductance:820µH; RMS Current (Irms):200mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:3.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15R1125
Product Name Choke, 820Uh, 200Ma, 20%, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 820 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers