Panasonic SMD 390uH 300mA Inductor and Choke ELL-6UH391M

Description
Shielded Fixed Inductor 390uH 300mA SMD 1.5R Product overview: ELL-6UH391M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uH, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390uH, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH391M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shielded Fixed Inductor 390uH 300mA SMD 1.5R Product overview: ELL-6UH391M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uH, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390uH, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH391M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 390uH 300mA Inductor and Choke - 71-ELL-6UH391M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390uH 300mA Inductor and Choke
71-ELL-6UH391M
SMD 390uH 300mA Inductor and Choke 71-ELL-6UH391M
Shielded Fixed Inductor 390uH 300mA SMD 1.5R Product overview: ELL-6UH391M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uH, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390uH, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH391M can be used for catalog matching and distributor lookup.

Shielded Fixed Inductor 390uH 300mA SMD 1.5R Product overview: ELL-6UH391M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uH, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390uH, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH391M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELL-6UH391M
918021-ELL-6UH391M
Fixed Inductors - ELL-6UH391M 918021-ELL-6UH391M
Manufacturer: Panasonic Win Source Part Number: 918021-ELL-6UH391M Series: H Features: 390 µH Shielded Wirewound Inductor 300 mA 1.5Ohm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD2126CT, ELL6UH391M, PCD2126TR, PCD2126DKR

Manufacturer: Panasonic
Win Source Part Number: 918021-ELL-6UH391M
Series: H
Features: 390 µH Shielded Wirewound Inductor 300 mA 1.5Ohm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD2126CT, ELL6UH391M, PCD2126TR, PCD2126DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-6UH391M 918021-ELL-6UH391M
Product Name SMD 390uH 300mA Inductor and Choke Fixed Inductors - ELL-6UH391M
Inductance Range 390 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details