Panasonic SMD 330uH 330mA Inductor and Choke ELL-6UH331M

Description
330uH Shielded Power Inductor, 330mA, 1.36R DCR, SMD Product overview: ELL-6UH331M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH331M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uH Shielded Power Inductor, 330mA, 1.36R DCR, SMD Product overview: ELL-6UH331M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH331M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330uH 330mA Inductor and Choke - 71-ELL-6UH331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330uH 330mA Inductor and Choke
71-ELL-6UH331M
SMD 330uH 330mA Inductor and Choke 71-ELL-6UH331M
330uH Shielded Power Inductor, 330mA, 1.36R DCR, SMD Product overview: ELL-6UH331M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH331M can be used for catalog matching and distributor lookup.

330uH Shielded Power Inductor, 330mA, 1.36R DCR, SMD Product overview: ELL-6UH331M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil 330Uh 330Ma 20% 100Khz; Inductance Panasonic - 15R1115 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil 330Uh 330Ma 20% 100Khz; Inductance Panasonic
15R1115
Choke Coil 330Uh 330Ma 20% 100Khz; Inductance Panasonic 15R1115
CHOKE COIL 330UH 330MA 20% 100KHZ; Inductance:330µH; RMS Current (Irms):330mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:1.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE COIL 330UH 330MA 20% 100KHZ; Inductance:330µH; RMS Current (Irms):330mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:1.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-6UH331M 15R1115
Product Name SMD 330uH 330mA Inductor and Choke Choke Coil 330Uh 330Ma 20% 100Khz; Inductance Panasonic
Core Material Metal, Composite
Inductance Range 330 microH 330 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details