Panasonic SMD 33uH 1.1A Inductor and Choke ELL-6UH330M

Description
33uH 1.1A Shielded SMD Inductor 130mR DCR Product overview: ELL-6UH330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uH 1.1A Shielded SMD Inductor 130mR DCR Product overview: ELL-6UH330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33uH 1.1A Inductor and Choke - 71-ELL-6UH330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 1.1A Inductor and Choke
71-ELL-6UH330M
SMD 33uH 1.1A Inductor and Choke 71-ELL-6UH330M
33uH 1.1A Shielded SMD Inductor 130mR DCR Product overview: ELL-6UH330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH330M can be used for catalog matching and distributor lookup.

33uH 1.1A Shielded SMD Inductor 130mR DCR Product overview: ELL-6UH330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1352221-ELL-6UH330M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1352221-ELL-6UH330M
Inductors, Coils, Chokes - Fixed Inductors 1352221-ELL-6UH330M
Win Source Part Number: 1352221-ELL-6UH330M Category: Inductors, Coils, Chokes - Fixed Inductors Series: H Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.252" L x 0.236" W (6.40mm x 6.00mm) Inductance: 33 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 130mOhm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELL-6UH Product Status: Obsolete

Win Source Part Number: 1352221-ELL-6UH330M
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: H
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.252" L x 0.236" W (6.40mm x 6.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Base Product Number: ELL-6UH
Product Status: Obsolete

Buy Now Datasheet
Inductor, Shielded, 33Uh, 1.1A, 20%; Inductance Panasonic - 84Y9099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.1A, 20%; Inductance Panasonic
84Y9099
Inductor, Shielded, 33Uh, 1.1A, 20%; Inductance Panasonic 84Y9099
INDUCTOR, SHIELDED, 33UH, 1.1A, 20%; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.1A, 20%; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - ELL-6UH330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ELL-6UH330M
Fixed Inductors ELL-6UH330M
FIXED IND 33UH 1.1A 130 MOHM SMD

FIXED IND 33UH 1.1A 130 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-6UH330M 1352221-ELL-6UH330M 84Y9099 ELL-6UH330M
Product Name SMD 33uH 1.1A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 33Uh, 1.1A, 20%; Inductance Panasonic Fixed Inductors
Inductance Range 33 microH 33 microH 33 microH 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Technology Wirewound Wirewound; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details