22uH 1.3A Shielded SMD Fixed Inductor Product overview: ELL-6UH220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH220M can be used for catalog matching and distributor lookup.
CHOKE COIL 22+H 1.3A 20% 100KHZ; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELL-6UH220M | 15R1110 |
| Product Name | SMD 22uH 1.3A Inductor and Choke | Choke Coil 22+H 1.3A 20% 100Khz; Inductance Panasonic |
| Inductance Range | 22 microH | 22 microH |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | RoHS |
| Molded / Shielded | Shielded | Shielded |