Panasonic SMD 1mH 180mA Inductor and Choke ELL-6UH102M

Description
1mH 180mA Shielded SMD Inductor, 3.67R DCR Product overview: ELL-6UH102M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mH 180mA Shielded SMD Inductor, 3.67R DCR Product overview: ELL-6UH102M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1mH 180mA Inductor and Choke - 71-ELL-6UH102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1mH 180mA Inductor and Choke
71-ELL-6UH102M
SMD 1mH 180mA Inductor and Choke 71-ELL-6UH102M
1mH 180mA Shielded SMD Inductor, 3.67R DCR Product overview: ELL-6UH102M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH102M can be used for catalog matching and distributor lookup.

1mH 180mA Shielded SMD Inductor, 3.67R DCR Product overview: ELL-6UH102M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELL-6UH102M
870369-ELL-6UH102M
Fixed Inductors - ELL-6UH102M 870369-ELL-6UH102M
Manufacturer: Panasonic Win Source Part Number: 870369-ELL-6UH102M Series: H Features: 1 mH Shielded Wirewound Inductor 180 mA 3.67Ohm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELL6UH102M, PCD2131TR, PCD2131CT, PCD2131DKR, Q5943198

Manufacturer: Panasonic
Win Source Part Number: 870369-ELL-6UH102M
Series: H
Features: 1 mH Shielded Wirewound Inductor 180 mA 3.67Ohm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELL6UH102M, PCD2131TR, PCD2131CT, PCD2131DKR, Q5943198

Buy Now Datasheet
Fixed Inductors - ELL-6UH102M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ELL-6UH102M
Fixed Inductors ELL-6UH102M
FIXED IND 1MH 180MA 3.67 OHM SMD

FIXED IND 1MH 180MA 3.67 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-6UH102M 870369-ELL-6UH102M ELL-6UH102M
Product Name SMD 1mH 180mA Inductor and Choke Fixed Inductors - ELL-6UH102M Fixed Inductors
Inductance Range 1000 microH 1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N2 0402DC-8N2XJRW , 0402DC-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details