Panasonic Fixed Inductors - ELL-6UH101M ELL-6UH101M

Description
Manufacturer: Panasonic Win Source Part Number: 918020-ELL-6UH101M Series: H Features: 100 µH Shielded Wirewound Inductor 600 mA 360mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELL6UH101M, PCD2119TR, PCD2119CT, PCD2119DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918020-ELL-6UH101M Series: H Features: 100 µH Shielded Wirewound Inductor 600 mA 360mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELL6UH101M, PCD2119TR, PCD2119CT, PCD2119DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELL-6UH101M
918020-ELL-6UH101M
Fixed Inductors - ELL-6UH101M 918020-ELL-6UH101M
Manufacturer: Panasonic Win Source Part Number: 918020-ELL-6UH101M Series: H Features: 100 µH Shielded Wirewound Inductor 600 mA 360mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELL6UH101M, PCD2119TR, PCD2119CT, PCD2119DKR

Manufacturer: Panasonic
Win Source Part Number: 918020-ELL-6UH101M
Series: H
Features: 100 µH Shielded Wirewound Inductor 600 mA 360mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELL6UH101M, PCD2119TR, PCD2119CT, PCD2119DKR

Buy Now Datasheet
SMD 100uH 600mA Inductor and Choke - 71-ELL-6UH101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 600mA Inductor and Choke
71-ELL-6UH101M
SMD 100uH 600mA Inductor and Choke 71-ELL-6UH101M
100uH 20% Shielded Wirewound Power Choke, 600mA, 360mR DCR, SMD Product overview: ELL-6UH101M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH101M can be used for catalog matching and distributor lookup.

100uH 20% Shielded Wirewound Power Choke, 600mA, 360mR DCR, SMD Product overview: ELL-6UH101M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6UH101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 0.6A, 20%; Inductance Panasonic - 56W4155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 0.6A, 20%; Inductance Panasonic
56W4155
Inductor, Shielded, 100Uh, 0.6A, 20%; Inductance Panasonic 56W4155
INDUCTOR, SHIELDED, 100UH, 0.6A, 20%; Inductance:100µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 0.6A, 20%; Inductance:100µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918020-ELL-6UH101M 71-ELL-6UH101M 56W4155
Product Name Fixed Inductors - ELL-6UH101M SMD 100uH 600mA Inductor and Choke Inductor, Shielded, 100Uh, 0.6A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Inductance Range 100 microH 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details