Panasonic Fixed Inductors - ELL-6SH330M ELL-6SH330M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 771325-ELL-6SH330M Series: H Type: Wirewound Package: Nonstandard Current Rating: 700mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: ELL6SH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Dimension: 0.251" L x 0.236" W (6.40mm x 6.00mm) Height - Seated (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): SRR0604-330KL; HM66-50330LFTR; HM66A-0630330NLF13; VLC6045T-330M; Introduction Date: June 10, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 771325-ELL-6SH330M Series: H Type: Wirewound Package: Nonstandard Current Rating: 700mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: ELL6SH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Dimension: 0.251" L x 0.236" W (6.40mm x 6.00mm) Height - Seated (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): SRR0604-330KL; HM66-50330LFTR; HM66A-0630330NLF13; VLC6045T-330M; Introduction Date: June 10, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELL-6SH330M
771325-ELL-6SH330M
Fixed Inductors - ELL-6SH330M 771325-ELL-6SH330M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 771325-ELL-6SH330M Series: H Type: Wirewound Package: Nonstandard Current Rating: 700mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: ELL6SH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Dimension: 0.251" L x 0.236" W (6.40mm x 6.00mm) Height - Seated (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): SRR0604-330KL; HM66-50330LFTR; HM66A-0630330NLF13; VLC6045T-330M; Introduction Date: June 10, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 771325-ELL-6SH330M
Series: H
Type: Wirewound
Package: Nonstandard
Current Rating: 700mA
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 100kHz
Family Name: ELL6SH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 180 mOhm
Dimension: 0.251" L x 0.236" W (6.40mm x 6.00mm)
Height - Seated (Maximum): 0.130" (3.30mm)
Alternative Parts (Cross-Reference): SRR0604-330KL; HM66-50330LFTR; HM66A-0630330NLF13; VLC6045T-330M;
Introduction Date: June 10, 2006
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 33uH 700mA Inductor and Choke - 71-ELL-6SH330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 700mA Inductor and Choke
71-ELL-6SH330M
SMD 33uH 700mA Inductor and Choke 71-ELL-6SH330M
33uH 700mA Shielded Ferrite Fixed Inductor SMD Product overview: ELL-6SH330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH330M can be used for catalog matching and distributor lookup.

33uH 700mA Shielded Ferrite Fixed Inductor SMD Product overview: ELL-6SH330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771325-ELL-6SH330M 71-ELL-6SH330M
Product Name Fixed Inductors - ELL-6SH330M SMD 33uH 700mA Inductor and Choke
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 33 microH 33 microH
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data