Panasonic SMD 120uH 370mA Inductor and Choke ELL-6SH121M

Description
Shielded Wirewound Inductor 120uH 370mA 750mR SMD Product overview: ELL-6SH121M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uH, 370mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120uH, 370mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH121M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shielded Wirewound Inductor 120uH 370mA 750mR SMD Product overview: ELL-6SH121M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uH, 370mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120uH, 370mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH121M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120uH 370mA Inductor and Choke - 71-ELL-6SH121M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120uH 370mA Inductor and Choke
71-ELL-6SH121M
SMD 120uH 370mA Inductor and Choke 71-ELL-6SH121M
Shielded Wirewound Inductor 120uH 370mA 750mR SMD Product overview: ELL-6SH121M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uH, 370mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120uH, 370mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH121M can be used for catalog matching and distributor lookup.

Shielded Wirewound Inductor 120uH 370mA 750mR SMD Product overview: ELL-6SH121M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uH, 370mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120uH, 370mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH121M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELL-6SH121M
918018-ELL-6SH121M
Fixed Inductors - ELL-6SH121M 918018-ELL-6SH121M
Manufacturer: Panasonic Win Source Part Number: 918018-ELL-6SH121M Series: H Features: 120 µH Shielded Wirewound Inductor 370 mA 750mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1383CT, PCD1383TR, PCD1383CT-NDR, ELL6SH121M, PCD1383TR-NDR, PCD1383DKR

Manufacturer: Panasonic
Win Source Part Number: 918018-ELL-6SH121M
Series: H
Features: 120 µH Shielded Wirewound Inductor 370 mA 750mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1383CT, PCD1383TR, PCD1383CT-NDR, ELL6SH121M, PCD1383TR-NDR, PCD1383DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-6SH121M 918018-ELL-6SH121M
Product Name SMD 120uH 370mA Inductor and Choke Fixed Inductors - ELL-6SH121M
Core Material Ferrite
Inductance Range 120 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details