Panasonic Fixed Inductors - ELL-6RH5R1M ELL-6RH5R1M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773767-ELL-6RH5R1M Series: H Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 1.55A Shielding: Shielded Inductance: 5.1μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: ELL6RH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 56 mOhm Dimension: 0.251" L x 0.236" W (6.40mm x 6.00mm) Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): HM66A-06305R0NLF13; CT920CYF-4R7N; VLC6020T-4R7N; CSDB5D28M5R0T; Introduction Date: June 10, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773767-ELL-6RH5R1M Series: H Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 1.55A Shielding: Shielded Inductance: 5.1μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: ELL6RH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 56 mOhm Dimension: 0.251" L x 0.236" W (6.40mm x 6.00mm) Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): HM66A-06305R0NLF13; CT920CYF-4R7N; VLC6020T-4R7N; CSDB5D28M5R0T; Introduction Date: June 10, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELL-6RH5R1M
773767-ELL-6RH5R1M
Fixed Inductors - ELL-6RH5R1M 773767-ELL-6RH5R1M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773767-ELL-6RH5R1M Series: H Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 1.55A Shielding: Shielded Inductance: 5.1μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: ELL6RH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 56 mOhm Dimension: 0.251" L x 0.236" W (6.40mm x 6.00mm) Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): HM66A-06305R0NLF13; CT920CYF-4R7N; VLC6020T-4R7N; CSDB5D28M5R0T; Introduction Date: June 10, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773767-ELL-6RH5R1M
Series: H
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 1.55A
Shielding: Shielded
Inductance: 5.1μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 100kHz
Family Name: ELL6RH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 56 mOhm
Dimension: 0.251" L x 0.236" W (6.40mm x 6.00mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): HM66A-06305R0NLF13; CT920CYF-4R7N; VLC6020T-4R7N; CSDB5D28M5R0T;
Introduction Date: June 10, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.1uH 1.55A Inductor and Choke - 71-ELL-6RH5R1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1uH 1.55A Inductor and Choke
71-ELL-6RH5R1M
5.1uH 1.55A Inductor and Choke 71-ELL-6RH5R1M
Shielded Wirewound Inductor 5.1uH 20% 1.55A 56mR SMT Product overview: ELL-6RH5R1M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1uH, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.1uH, 1.55A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6RH5R1M can be used for catalog matching and distributor lookup.

Shielded Wirewound Inductor 5.1uH 20% 1.55A 56mR SMT Product overview: ELL-6RH5R1M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1uH, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.1uH, 1.55A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6RH5R1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 773767-ELL-6RH5R1M 71-ELL-6RH5R1M
Product Name Fixed Inductors - ELL-6RH5R1M 5.1uH 1.55A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 5.1 microH 5.1 microH
DCR 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers