Win Source Part Number: 1019528-ELL-6RH1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: H
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 19mOhm
Dimension: 0.252" L x 0.236" W (6.40mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: ELL6RH1R0M,PCD1337CT
Base Product Number: ELL-6RH
Product Status: Obsolete
1uH 3A Shielded Fixed Inductor, 19mR DCR, SMD Product overview: ELL-6RH1R0M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6RH1R0M can be used for catalog matching and distributor lookup.
FIXED IND 1UH 3A 19 MOHM SMD
CHOKE, 1 uH, 3A, 20%; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1019528-ELL-6RH1R0M | 71-ELL-6RH1R0M | ELL-6RH1R0M | 01M7773 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1uH 3A Inductor and Choke | Fixed Inductors | Choke, 1 Uh, 3A, 20%; Inductance Panasonic |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Wirewound; Wirewound | ||
| Application | RF Choke | RF Choke | ||
| Configuration | Fixed | |||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH |