Panasonic Choke, 18 Uh, 800Ma, 20%; Inductance Panasonic ELL-6RH180M

Description
CHOKE, 18 uH, 800mA, 20%; Inductance:18µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6RH Series; Power Inductor Case:6.4mm x 6mm x 2.8mm; DC Resistance Max:0.17ohm RoHS Compliant: Yes
Description
CHOKE, 18 uH, 800mA, 20%; Inductance:18µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6RH Series; Power Inductor Case:6.4mm x 6mm x 2.8mm; DC Resistance Max:0.17ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 18 Uh, 800Ma, 20%; Inductance Panasonic - 01M7778 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 18 Uh, 800Ma, 20%; Inductance Panasonic
01M7778
Choke, 18 Uh, 800Ma, 20%; Inductance Panasonic 01M7778
CHOKE, 18 uH, 800mA, 20%; Inductance:18µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6RH Series; Power Inductor Case:6.4mm x 6mm x 2.8mm; DC Resistance Max:0.17ohm RoHS Compliant: Yes

CHOKE, 18 uH, 800mA, 20%; Inductance:18µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6RH Series; Power Inductor Case:6.4mm x 6mm x 2.8mm; DC Resistance Max:0.17ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01M7778
Product Name Choke, 18 Uh, 800Ma, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 18 microH
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers