Panasonic SMD 47UH 600MA 470MOHM Inductor and Choke ELL-6PG470M

Description
FIXED IND 47UH 600MA 470MOHM SMD Product overview: ELL-6PG470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 600MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 600MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6PG470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 600MA 470MOHM SMD Product overview: ELL-6PG470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 600MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 600MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6PG470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 600MA 470MOHM Inductor and Choke - 71-ELL-6PG470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 600MA 470MOHM Inductor and Choke
71-ELL-6PG470M
SMD 47UH 600MA 470MOHM Inductor and Choke 71-ELL-6PG470M
FIXED IND 47UH 600MA 470MOHM SMD Product overview: ELL-6PG470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 600MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 600MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6PG470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 600MA 470MOHM SMD Product overview: ELL-6PG470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 600MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 600MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6PG470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELL-6PG470M
870368-ELL-6PG470M
Fixed Inductors - ELL-6PG470M 870368-ELL-6PG470M
Manufacturer: Panasonic Win Source Part Number: 870368-ELL-6PG470M Series: G Features: 47 µH Shielded Wirewound Inductor 600 mA 470mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELL6PG470M, PCD2270DKR, PCD2270TR, PCD2270CT

Manufacturer: Panasonic
Win Source Part Number: 870368-ELL-6PG470M
Series: G
Features: 47 µH Shielded Wirewound Inductor 600 mA 470mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELL6PG470M, PCD2270DKR, PCD2270TR, PCD2270CT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-6PG470M 870368-ELL-6PG470M
Product Name SMD 47UH 600MA 470MOHM Inductor and Choke Fixed Inductors - ELL-6PG470M
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details