Win Source Part Number: 1133775-ELL-6GM5R6N
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: M
Type: Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Package / Case: Nonstandard
DC Resistance (DCR): 86mOhm
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Alternative Parts (Cross-Reference): ELL6GM5R6N;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD1679CT,PCD1679CT-
Base Product Number: ELL-6GM
Product Status: Obsolete
RoHS Status: RoHS non-compliant
FIXED IND 5.6UH 1.2A 86 MOHM SMD / 5.6 µH Shielded Wirewound Inductor 1.2 A 86mOhm Nonstandard Product overview: ELL-6GM5R6N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.2A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.2A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6GM5R6N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1133775-ELL-6GM5R6N | 71-ELL-6GM5R6N |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 5.6UH 1.2A 86 MOHM Inductor and Choke |
| Mounting Option | Surface Mount Technology | SMD (SMT) |
| Technology | Wirewound | Wirewound |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Range | 5.6 microH | 5.6 microH |