Panasonic Choke Coil, Smd, 6.8Uh, 30%, 1.25A; Inductance Panasonic ELL-5PR6R8N

Description
CHOKE COIL, SMD, 6.8UH, 30%, 1.25A; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:ELL-5PR Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Description
CHOKE COIL, SMD, 6.8UH, 30%, 1.25A; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:ELL-5PR Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke Coil, Smd, 6.8Uh, 30%, 1.25A; Inductance Panasonic - 04X3330 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, Smd, 6.8Uh, 30%, 1.25A; Inductance Panasonic
04X3330
Choke Coil, Smd, 6.8Uh, 30%, 1.25A; Inductance Panasonic 04X3330
CHOKE COIL, SMD, 6.8UH, 30%, 1.25A; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:ELL-5PR Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

CHOKE COIL, SMD, 6.8UH, 30%, 1.25A; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:ELL-5PR Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 04X3330
Product Name Choke Coil, Smd, 6.8Uh, 30%, 1.25A; Inductance Panasonic
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 6.8 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data