Panasonic Inductors, Coils, Chokes - Fixed Inductors ELL-5PR1R2N

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327441-ELL-5PR1R2N Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 1.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% DC Resistance (DCR): 21mOhm Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: ELL5PR1R2N,PCD2372DK R,PCD2372TR,PCD2372C T Base Product Number: ELL-5PR Product Status: Obsolete Current - Saturation (Isat): 4.2A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327441-ELL-5PR1R2N Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 1.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% DC Resistance (DCR): 21mOhm Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: ELL5PR1R2N,PCD2372DK R,PCD2372TR,PCD2372C T Base Product Number: ELL-5PR Product Status: Obsolete Current - Saturation (Isat): 4.2A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327441-ELL-5PR1R2N - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327441-ELL-5PR1R2N
Inductors, Coils, Chokes - Fixed Inductors 1327441-ELL-5PR1R2N
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327441-ELL-5PR1R2N Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 1.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% DC Resistance (DCR): 21mOhm Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: ELL5PR1R2N,PCD2372DK R,PCD2372TR,PCD2372C T Base Product Number: ELL-5PR Product Status: Obsolete Current - Saturation (Isat): 4.2A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327441-ELL-5PR1R2N
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Inductance: 1.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±30%
DC Resistance (DCR): 21mOhm
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: ELL5PR1R2N,PCD2372DKR,PCD2372TR,PCD2372CT
Base Product Number: ELL-5PR
Product Status: Obsolete
Current - Saturation (Isat): 4.2A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 1.2uH 2.6A Inductor and Choke - 71-ELL-5PR1R2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2uH 2.6A Inductor and Choke
71-ELL-5PR1R2N
SMD 1.2uH 2.6A Inductor and Choke 71-ELL-5PR1R2N
1.2uH 2.6A Shielded SMD Fixed Inductor Product overview: ELL-5PR1R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 2.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PR1R2N can be used for catalog matching and distributor lookup.

1.2uH 2.6A Shielded SMD Fixed Inductor Product overview: ELL-5PR1R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 2.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PR1R2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, Smd, 1.2Uh, 30%, 2.6A; Inductance Panasonic - 04X3324 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, Smd, 1.2Uh, 30%, 2.6A; Inductance Panasonic
04X3324
Choke Coil, Smd, 1.2Uh, 30%, 2.6A; Inductance Panasonic 04X3324
CHOKE COIL, SMD, 1.2UH, 30%, 2.6A; Inductance:1.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:ELL-5PR Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

CHOKE COIL, SMD, 1.2UH, 30%, 2.6A; Inductance:1.2µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:ELL-5PR Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327441-ELL-5PR1R2N 71-ELL-5PR1R2N 04X3324
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1.2uH 2.6A Inductor and Choke Choke Coil, Smd, 1.2Uh, 30%, 2.6A; Inductance Panasonic
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke RF Choke
Configuration Fixed
Inductance Range 1.2 microH 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details