Win Source Part Number: 1201003-ELL-5PR1R0N
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: R
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Package / Case: Nonstandard
DC Resistance (DCR): 21mOhm
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): ELL5PR1R0N;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD2371DKR,PCD2371TR
Base Product Number: ELL-5PR
Product Status: Obsolete
Current - Saturation (Isat): 4.5A
Fixed Inductors 1.0uH 30% 5.0x5.0xH2.0mm Product overview: ELL-5PR1R0N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PR1R0N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1201003-ELL-5PR1R0N | 71-ELL-5PR1R0N |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 1.0uH Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Range | 1 microH | 1 microH |