Panasonic SMD 2.2UH 1.6A 53 MOHM Inductor and Choke ELL-5GM2R2N

Description
FIXED IND 2.2UH 1.6A 53 MOHM SMD Product overview: ELL-5GM2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5GM2R2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.6A 53 MOHM SMD Product overview: ELL-5GM2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5GM2R2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.6A 53 MOHM Inductor and Choke - 71-ELL-5GM2R2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.6A 53 MOHM Inductor and Choke
71-ELL-5GM2R2N
SMD 2.2UH 1.6A 53 MOHM Inductor and Choke 71-ELL-5GM2R2N
FIXED IND 2.2UH 1.6A 53 MOHM SMD Product overview: ELL-5GM2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5GM2R2N can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.6A 53 MOHM SMD Product overview: ELL-5GM2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5GM2R2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974174-ELL-5GM2R2N
Inductors, Coils, Chokes - Fixed Inductors 974174-ELL-5GM2R2N
Win Source Part Number: 974174-ELL-5GM2R2N Category: Inductors, Coils, Chokes>Fixed Inductors Series: M Type: Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 53mOhm Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD2073TR,PCD2073CT, ELL5GM2R2N Base Product Number: ELL-5GM Product Status: Obsolete

Win Source Part Number: 974174-ELL-5GM2R2N
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: M
Type: Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Package / Case: Nonstandard
DC Resistance (DCR): 53mOhm
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD2073TR,PCD2073CT,ELL5GM2R2N
Base Product Number: ELL-5GM
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-5GM2R2N 974174-ELL-5GM2R2N
Product Name SMD 2.2UH 1.6A 53 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 30 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data