FIXED IND 22UH 500MA 380MOHM SMD Product overview: ELL-5GM220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 500MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 500MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5GM220M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010598-ELL-5GM220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: M
Type: Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 380mOhm
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD2083CT,PCD2083TR,
Base Product Number: ELL-5GM
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELL-5GM220M | 1010598-ELL-5GM220M |
| Product Name | SMD 22UH 500MA 380MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Inductance Range | 22 microH | 22 microH |
| Inductance Tolerance | 20 (+/- %) | |
| Packing Method | Tape & Reel (TR) |