Panasonic Fixed Inductors - ELL-4GG2R2N ELL-4GG2R2N

Description
Manufacturer: Panasonic Win Source Part Number: 850571-ELL-4GG2R2N Series: G Features: 2.2 µH Inductor 1.4 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD2199DKR, PCD2199TR, ELL4GG2R2N, PCD2199CT, Q6404349B
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 850571-ELL-4GG2R2N Series: G Features: 2.2 µH Inductor 1.4 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD2199DKR, PCD2199TR, ELL4GG2R2N, PCD2199CT, Q6404349B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELL-4GG2R2N
850571-ELL-4GG2R2N
Fixed Inductors - ELL-4GG2R2N 850571-ELL-4GG2R2N
Manufacturer: Panasonic Win Source Part Number: 850571-ELL-4GG2R2N Series: G Features: 2.2 µH Inductor 1.4 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD2199DKR, PCD2199TR, ELL4GG2R2N, PCD2199CT, Q6404349B

Manufacturer: Panasonic
Win Source Part Number: 850571-ELL-4GG2R2N
Series: G
Features: 2.2 µH Inductor 1.4 A
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD2199DKR, PCD2199TR, ELL4GG2R2N, PCD2199CT, Q6404349B

Buy Now Datasheet
SMD 2.2UH 1.4A 88 MOHM Inductor and Choke - 71-ELL-4GG2R2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.4A 88 MOHM Inductor and Choke
71-ELL-4GG2R2N
SMD 2.2UH 1.4A 88 MOHM Inductor and Choke 71-ELL-4GG2R2N
FIXED IND 2.2UH 1.4A 88 MOHM SMD Product overview: ELL-4GG2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 88 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-4GG2R2N can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.4A 88 MOHM SMD Product overview: ELL-4GG2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 88 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-4GG2R2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 850571-ELL-4GG2R2N 71-ELL-4GG2R2N
Product Name Fixed Inductors - ELL-4GG2R2N SMD 2.2UH 1.4A 88 MOHM Inductor and Choke
Mounting Option Surface Mount
Technology Wirewound
Inductance Range 2.2 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details