Panasonic SMD 27V 2A EMI RFI Filter ELKEV431FF

Description
Data Line Filter, 1 Function(s), 27V, 2A, SMD, 3 PIN Product overview: ELKEV431FF from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 27V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELKEV431FF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Data Line Filter, 1 Function(s), 27V, 2A, SMD, 3 PIN Product overview: ELKEV431FF from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 27V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELKEV431FF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 27V 2A EMI RFI Filter - 835-ELKEV431FF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27V 2A EMI RFI Filter
835-ELKEV431FF
SMD 27V 2A EMI RFI Filter 835-ELKEV431FF
Data Line Filter, 1 Function(s), 27V, 2A, SMD, 3 PIN Product overview: ELKEV431FF from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 27V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELKEV431FF can be used for catalog matching and distributor lookup.

Data Line Filter, 1 Function(s), 27V, 2A, SMD, 3 PIN Product overview: ELKEV431FF from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 27V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELKEV431FF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-ELKEV431FF
Product Name SMD 27V 2A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MF10CN+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 30 kHz
View Details
3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers