Panasonic SMD 12V 2A EMI RFI Filter ELKEV112FC

Description
Data Line Filter, 1 Function(s), 12V, 2A, SMD, 3 PIN Product overview: ELKEV112FC from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 12V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELKEV112FC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Data Line Filter, 1 Function(s), 12V, 2A, SMD, 3 PIN Product overview: ELKEV112FC from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 12V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELKEV112FC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 12V 2A EMI RFI Filter - 835-ELKEV112FC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12V 2A EMI RFI Filter
835-ELKEV112FC
SMD 12V 2A EMI RFI Filter 835-ELKEV112FC
Data Line Filter, 1 Function(s), 12V, 2A, SMD, 3 PIN Product overview: ELKEV112FC from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 12V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELKEV112FC can be used for catalog matching and distributor lookup.

Data Line Filter, 1 Function(s), 12V, 2A, SMD, 3 PIN Product overview: ELKEV112FC from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 12V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELKEV112FC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-ELKEV112FC
Product Name SMD 12V 2A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PEB2466HV1.4 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details