Panasonic Filter, Emi, 6A, Surface Mount-Smd; Voltage Rating Panasonic ELK-EA103FA

Description
FILTER, EMI, 6A, SURFACE MOUNT-SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELK-E Series; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 6A, SURFACE MOUNT-SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELK-E Series; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 6A, Surface Mount-Smd; Voltage Rating Panasonic - 49W8229 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 6A, Surface Mount-Smd; Voltage Rating Panasonic
49W8229
Filter, Emi, 6A, Surface Mount-Smd; Voltage Rating Panasonic 49W8229
FILTER, EMI, 6A, SURFACE MOUNT-SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELK-E Series; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, EMI, 6A, SURFACE MOUNT-SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELK-E Series; Capacitance:10000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49W8229
Product Name Filter, Emi, 6A, Surface Mount-Smd; Voltage Rating Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers