Panasonic Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic ELK-EA102FA

Description
POWER LINE FILTER, EMI/RFI, 6A, 50V, SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELKEA Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 6A, 50V, SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELKEA Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic - 49W8228 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic
49W8228
Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic 49W8228
POWER LINE FILTER, EMI/RFI, 6A, 50V, SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELKEA Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 6A, 50V, SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELKEA Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49W8228
Product Name Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 204HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers