Panasonic SMD 6A 10pF EMI RFI Filter ELK-EA100FA

Description
EMI/RFI Filter, 6A, 50VDC, 10pF, 1207 SMD Product overview: ELK-EA100FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 10pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 6A, 10pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-EA100FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMI/RFI Filter, 6A, 50VDC, 10pF, 1207 SMD Product overview: ELK-EA100FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 10pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 6A, 10pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-EA100FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6A 10pF EMI RFI Filter - 835-ELK-EA100FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 10pF EMI RFI Filter
835-ELK-EA100FA
SMD 6A 10pF EMI RFI Filter 835-ELK-EA100FA
EMI/RFI Filter, 6A, 50VDC, 10pF, 1207 SMD Product overview: ELK-EA100FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 10pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 6A, 10pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-EA100FA can be used for catalog matching and distributor lookup.

EMI/RFI Filter, 6A, 50VDC, 10pF, 1207 SMD Product overview: ELK-EA100FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 10pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 6A, 10pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-EA100FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-ELK-EA100FA
Product Name SMD 6A 10pF EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - ML6429CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 7100 to 8400 kHz
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers