Panasonic SMD 2A 50V Inductor and Choke ELK-E471FA

Description
EMI Filter 2A 50V 1206 SMD Ferrite Bead Product overview: ELK-E471FA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 50V, Inductor and Choke, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E471FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMI Filter 2A 50V 1206 SMD Ferrite Bead Product overview: ELK-E471FA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 50V, Inductor and Choke, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E471FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 50V Inductor and Choke - 835-ELK-E471FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 50V Inductor and Choke
835-ELK-E471FA
SMD 2A 50V Inductor and Choke 835-ELK-E471FA
EMI Filter 2A 50V 1206 SMD Ferrite Bead Product overview: ELK-E471FA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 50V, Inductor and Choke, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E471FA can be used for catalog matching and distributor lookup.

EMI Filter 2A 50V 1206 SMD Ferrite Bead Product overview: ELK-E471FA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 50V, Inductor and Choke, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E471FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 835-ELK-E471FA
Product Name SMD 2A 50V Inductor and Choke
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details