Panasonic SMD 2MHz 2A 50V EMI RFI Filter ELK-E222FA

Description
2MHz 2A 50V LC Filter, 2.2nF, 1206 SMD Product overview: ELK-E222FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MHz, 2A, 50V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2MHz, 2A, 50V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E222FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2MHz 2A 50V LC Filter, 2.2nF, 1206 SMD Product overview: ELK-E222FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MHz, 2A, 50V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2MHz, 2A, 50V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E222FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2MHz 2A 50V EMI RFI Filter - 835-ELK-E222FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2MHz 2A 50V EMI RFI Filter
835-ELK-E222FA
SMD 2MHz 2A 50V EMI RFI Filter 835-ELK-E222FA
2MHz 2A 50V LC Filter, 2.2nF, 1206 SMD Product overview: ELK-E222FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MHz, 2A, 50V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2MHz, 2A, 50V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E222FA can be used for catalog matching and distributor lookup.

2MHz 2A 50V LC Filter, 2.2nF, 1206 SMD Product overview: ELK-E222FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MHz, 2A, 50V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2MHz, 2A, 50V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E222FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-ELK-E222FA
Product Name SMD 2MHz 2A 50V EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43220VC-25 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
SAW Filters - 535-AFII-SW-0050-TDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 869000 kHz
View Details