Panasonic SMD 10nF 50V 2A EMI RFI Filter ELK-E103FA

Description
LC Filter 10nF 50V 2A 0.5MHz SMD 1207 Product overview: ELK-E103FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 10nF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E103FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LC Filter 10nF 50V 2A 0.5MHz SMD 1207 Product overview: ELK-E103FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 10nF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E103FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10nF 50V 2A EMI RFI Filter - 835-ELK-E103FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10nF 50V 2A EMI RFI Filter
835-ELK-E103FA
SMD 10nF 50V 2A EMI RFI Filter 835-ELK-E103FA
LC Filter 10nF 50V 2A 0.5MHz SMD 1207 Product overview: ELK-E103FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 10nF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E103FA can be used for catalog matching and distributor lookup.

LC Filter 10nF 50V 2A 0.5MHz SMD 1207 Product overview: ELK-E103FA from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 10nF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-ELK-E103FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-ELK-E103FA
Product Name SMD 10nF 50V 2A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - BGF106CE6328 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1062SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
SAW Filters - 535-AFII-SW-0087-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 915000 kHz
View Details