Panasonic Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic ELK-E102FA

Description
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic - 56W4098 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic
56W4098
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic 56W4098
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56W4098
Product Name Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers