Panasonic Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic ELK-E101FA

Description
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:100pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:100pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic - 56W4097 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic
56W4097
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic 56W4097
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:100pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:100pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56W4097
Product Name Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 664HC3700K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers