Panasonic 0.01uH 100MHz 0.32A Inductor and Choke ELJRF10NGFB

Description
Inductor High Frequency Chip Laser Cut 0.01uH 2% 100MHz 8Q-Factor Ceramic 0.32A 0.41Ohm DCR 0402 T/R Product overview: ELJRF10NGFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRF10NGFB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor High Frequency Chip Laser Cut 0.01uH 2% 100MHz 8Q-Factor Ceramic 0.32A 0.41Ohm DCR 0402 T/R Product overview: ELJRF10NGFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRF10NGFB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.01uH 100MHz 0.32A Inductor and Choke - 71-ELJRF10NGFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01uH 100MHz 0.32A Inductor and Choke
71-ELJRF10NGFB
0.01uH 100MHz 0.32A Inductor and Choke 71-ELJRF10NGFB
Inductor High Frequency Chip Laser Cut 0.01uH 2% 100MHz 8Q-Factor Ceramic 0.32A 0.41Ohm DCR 0402 T/R Product overview: ELJRF10NGFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRF10NGFB can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Laser Cut 0.01uH 2% 100MHz 8Q-Factor Ceramic 0.32A 0.41Ohm DCR 0402 T/R Product overview: ELJRF10NGFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRF10NGFB can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJRF10NGFB
1171570-ELJRF10NGFB
Fixed Inductors - ELJRF10NGFB 1171570-ELJRF10NGFB
Manufacturer: Panasonic Win Source Part Number: 1171570-ELJRF10NGFB Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1171570-ELJRF10NGFB
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJRF10NGFB 1171570-ELJRF10NGFB
Product Name 0.01uH 100MHz 0.32A Inductor and Choke Fixed Inductors - ELJRF10NGFB
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers