Panasonic Fixed Inductors - ELJRE5N6ZFA ELJRE5N6ZFA

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139870-ELJRE5N6ZFA Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 430 mA Length: 1.6 mm Shielding: Unshielded Inductance: 5.6 nH Contact Plating: Tin Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 4.6 GHz DC Current: 430 mA Height: 800 µm Weight: 3.997283 mg Current: 250 mA Width: 800 µm Categories: Fixed Inductors DC Resistance (DCR): 180 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Max DC Current: 430 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8504500000 Case Code (Imperial): 0603 Q Factor: 9 Max Operating Temperature: 85 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139870-ELJRE5N6ZFA Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 430 mA Length: 1.6 mm Shielding: Unshielded Inductance: 5.6 nH Contact Plating: Tin Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 4.6 GHz DC Current: 430 mA Height: 800 µm Weight: 3.997283 mg Current: 250 mA Width: 800 µm Categories: Fixed Inductors DC Resistance (DCR): 180 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Max DC Current: 430 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8504500000 Case Code (Imperial): 0603 Q Factor: 9 Max Operating Temperature: 85 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELJRE5N6ZFA - 1139870-ELJRE5N6ZFA - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJRE5N6ZFA
1139870-ELJRE5N6ZFA
Fixed Inductors - ELJRE5N6ZFA 1139870-ELJRE5N6ZFA
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139870-ELJRE5N6ZFA Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 430 mA Length: 1.6 mm Shielding: Unshielded Inductance: 5.6 nH Contact Plating: Tin Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 4.6 GHz DC Current: 430 mA Height: 800 µm Weight: 3.997283 mg Current: 250 mA Width: 800 µm Categories: Fixed Inductors DC Resistance (DCR): 180 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Max DC Current: 430 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8504500000 Case Code (Imperial): 0603 Q Factor: 9 Max Operating Temperature: 85 °C Case Code (Metric): 1608

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139870-ELJRE5N6ZFA
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 430 mA
Length: 1.6 mm
Shielding: Unshielded
Inductance: 5.6 nH
Contact Plating: Tin
Tolerance: 2 %
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 4.6 GHz
DC Current: 430 mA
Height: 800 µm
Weight: 3.997283 mg
Current: 250 mA
Width: 800 µm
Categories: Fixed Inductors
DC Resistance (DCR): 180 mΩ
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Lead Free
Max DC Current: 430 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Schedule B: 8504500000
Case Code (Imperial): 0603
Q Factor: 9
Max Operating Temperature: 85 °C
Case Code (Metric): 1608

Buy Now
0.0056uH 100MHz 0.43A Inductor and Choke - 71-ELJRE5N6ZFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0056uH 100MHz 0.43A Inductor and Choke
71-ELJRE5N6ZFA
0.0056uH 100MHz 0.43A Inductor and Choke 71-ELJRE5N6ZFA
Inductor High Frequency Chip Laser Cut 0.0056uH 0.2nH 100MHz 9Q-Factor Ceramic 0.43A 0.18Ohm DCR 0603 T/R Product overview: ELJRE5N6ZFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 100MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 100MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRE5N6ZFA can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Laser Cut 0.0056uH 0.2nH 100MHz 9Q-Factor Ceramic 0.43A 0.18Ohm DCR 0603 T/R Product overview: ELJRE5N6ZFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 100MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 100MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRE5N6ZFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1139870-ELJRE5N6ZFA 71-ELJRE5N6ZFA
Product Name Fixed Inductors - ELJRE5N6ZFA 0.0056uH 100MHz 0.43A Inductor and Choke
Technology Standard
Configuration Fixed
Inductance Range 0.0056 microH
DCR 0.1800 ohms
Rated DC Current 430 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers