Panasonic 0.01uH 100MHz 0.4A Inductor and Choke ELJRE10NGFA

Description
Inductor High Frequency Chip Laser Cut 0.01uH 2% 100MHz 10Q-Factor Ceramic 0.4A 0.32Ohm DCR 0603 T/R Product overview: ELJRE10NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRE10NGFA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor High Frequency Chip Laser Cut 0.01uH 2% 100MHz 10Q-Factor Ceramic 0.4A 0.32Ohm DCR 0603 T/R Product overview: ELJRE10NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRE10NGFA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.01uH 100MHz 0.4A Inductor and Choke - 71-ELJRE10NGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01uH 100MHz 0.4A Inductor and Choke
71-ELJRE10NGFA
0.01uH 100MHz 0.4A Inductor and Choke 71-ELJRE10NGFA
Inductor High Frequency Chip Laser Cut 0.01uH 2% 100MHz 10Q-Factor Ceramic 0.4A 0.32Ohm DCR 0603 T/R Product overview: ELJRE10NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRE10NGFA can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Laser Cut 0.01uH 2% 100MHz 10Q-Factor Ceramic 0.4A 0.32Ohm DCR 0603 T/R Product overview: ELJRE10NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJRE10NGFA can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELJRE10NGFA - 986782-ELJRE10NGFA - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJRE10NGFA
986782-ELJRE10NGFA
Fixed Inductors - ELJRE10NGFA 986782-ELJRE10NGFA
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986782-ELJRE10NGFA Packaging: Cut Tape Termination: SMD/SMT Current Rating: 400 mA Length: 1.6 mm Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 787.4 µm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic, Non-Magnetic Military Standard: Not Self Resonant Frequency: 2.8 GHz DC Current: 400 mA Height: 800 µm Weight: 3.997283 mg Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 320 mΩ Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Max DC Current: 400 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0603 Q Factor: 10

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986782-ELJRE10NGFA
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 400 mA
Length: 1.6 mm
Shielding: Unshielded
Inductance: 10 nH
Height - Seated (Max): 787.4 µm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 100 MHz
Core Material: Ceramic, Non-Magnetic
Military Standard: Not
Self Resonant Frequency: 2.8 GHz
DC Current: 400 mA
Height: 800 µm
Weight: 3.997283 mg
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 320 mΩ
Case / Package: 0603
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Lead Free: Yes
Max DC Current: 400 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0603
Q Factor: 10

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJRE10NGFA 986782-ELJRE10NGFA
Product Name 0.01uH 100MHz 0.4A Inductor and Choke Fixed Inductors - ELJRE10NGFA
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers