Panasonic Fixed Inductors - ELJQF4N7ZF ELJQF4N7ZF

Description
Manufacturer: Panasonic Win Source Part Number: 753066-ELJQF4N7ZF Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 10k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 753066-ELJQF4N7ZF Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 10k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJQF4N7ZF
753066-ELJQF4N7ZF
Fixed Inductors - ELJQF4N7ZF 753066-ELJQF4N7ZF
Manufacturer: Panasonic Win Source Part Number: 753066-ELJQF4N7ZF Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 10k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753066-ELJQF4N7ZF
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 10k pcs/Per Reel
Reference Date Code: 10+/Rohs
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
0.0047uH 100MHz 0.36A Inductor and Choke - 71-ELJQF4N7ZF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0047uH 100MHz 0.36A Inductor and Choke
71-ELJQF4N7ZF
0.0047uH 100MHz 0.36A Inductor and Choke 71-ELJQF4N7ZF
Inductor RF Chip Laser Cut 0.0047uH 0.2nH 100MHz 10Q-Factor Ceramic 0.36A 0.17Ohm DCR 0402 T/R Product overview: ELJQF4N7ZF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 100MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 100MHz, 0.36A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJQF4N7ZF can be used for catalog matching and distributor lookup.

Inductor RF Chip Laser Cut 0.0047uH 0.2nH 100MHz 10Q-Factor Ceramic 0.36A 0.17Ohm DCR 0402 T/R Product overview: ELJQF4N7ZF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 100MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 100MHz, 0.36A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJQF4N7ZF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 753066-ELJQF4N7ZF 71-ELJQF4N7ZF
Product Name Fixed Inductors - ELJQF4N7ZF 0.0047uH 100MHz 0.36A Inductor and Choke
Technology RF Chip
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details