Inductor Power Chip Laser Cut 0.0047uH 10% 100MHz 9Q-Factor Ceramic 2.1A 0.05Ohm DCR 0603 T/R Product overview: ELJPE4N7KFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 100MHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 100MHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPE4N7KFA can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978905-ELJPE4N7KFA
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 2.1 A
Length: 1.6 mm
Shielding: Unshielded
Inductance: 4.7 nH
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 4.8 GHz
DC Current: 2.1 A
Height: 787.4 µm
Current: 800 mA
Number of Pins: 2
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 50 mΩ
Case / Package: 0603
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Lead Free: Yes
Max DC Current: 2.1 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Q Factor: 9
Inductance Tolerance: 10 %
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELJPE4N7KFA | 978905-ELJPE4N7KFA |
| Product Name | 0.0047uH 100MHz 2.1A Inductor and Choke | Fixed Inductors - ELJPE4N7KFA |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Standards and Certifications | RoHS | RoHS |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard | |
| Configuration | Fixed |