Panasonic 22uH 1MHz 0.275A Inductor and Choke ELJPC220MF3

Description
Inductor Power Chip Molded Wirewound 22uH 20% 1MHz Ferrite 0.275A 1.22Ohm DCR 1008 T/R Product overview: ELJPC220MF3 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.275A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.275A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPC220MF3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Chip Molded Wirewound 22uH 20% 1MHz Ferrite 0.275A 1.22Ohm DCR 1008 T/R Product overview: ELJPC220MF3 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.275A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.275A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPC220MF3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22uH 1MHz 0.275A Inductor and Choke - 71-ELJPC220MF3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 1MHz 0.275A Inductor and Choke
71-ELJPC220MF3
22uH 1MHz 0.275A Inductor and Choke 71-ELJPC220MF3
Inductor Power Chip Molded Wirewound 22uH 20% 1MHz Ferrite 0.275A 1.22Ohm DCR 1008 T/R Product overview: ELJPC220MF3 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.275A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.275A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPC220MF3 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 22uH 20% 1MHz Ferrite 0.275A 1.22Ohm DCR 1008 T/R Product overview: ELJPC220MF3 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.275A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.275A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPC220MF3 can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELJPC220MF3 - 1057083-ELJPC220MF3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJPC220MF3
1057083-ELJPC220MF3
Fixed Inductors - ELJPC220MF3 1057083-ELJPC220MF3
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057083-ELJPC220MF3 Packaging: Tape and Reel Current Rating: 275 mA Length: 2.4892 mm Shielding: Unshielded Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 1 MHz Core Material: Ferrite Self Resonant Frequency: 21 MHz Height: 1.5748 mm Number of Pins: 2 Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 1.22 Ω Case / Package: 1008 Case / Package: 2520 Alternative Parts (Cross-Reference): BRC2016T220M; VLP4612T-220MR34; CB2012T220M; LBC3225T220MR; ASPI-0309-220M-T4ELJ -PC220MF3; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Max DC Current: 275 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Saturation Current: 100 mA Case Code (Imperial): 1008 REACH SVHC: No SVHC Lead Pitch: 1.5 mm Inductance Tolerance: 20 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057083-ELJPC220MF3
Packaging: Tape and Reel
Current Rating: 275 mA
Length: 2.4892 mm
Shielding: Unshielded
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 1 MHz
Core Material: Ferrite
Self Resonant Frequency: 21 MHz
Height: 1.5748 mm
Number of Pins: 2
Width: 2.0066 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.22 Ω
Case / Package: 1008
Case / Package: 2520
Alternative Parts (Cross-Reference): BRC2016T220M; VLP4612T-220MR34; CB2012T220M; LBC3225T220MR; ASPI-0309-220M-T4ELJ-PC220MF3;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.2 mm
Max DC Current: 275 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Saturation Current: 100 mA
Case Code (Imperial): 1008
REACH SVHC: No SVHC
Lead Pitch: 1.5 mm
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJPC220MF3 1057083-ELJPC220MF3
Product Name 22uH 1MHz 0.275A Inductor and Choke Fixed Inductors - ELJPC220MF3
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2126002 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details