Panasonic Inductor, 56Μh, 10%, 190Ma, 1812; Inductance Panasonic ELJPB560KF

Description
INDUCTOR, 56µH, 10%, 190MA, 1812; Inductance:56µH; Product Range:-; DC Current Rating:190mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:2.2ohm; Inductance Tolerance:± 10%; SelfRoHS Compliant: Yes
Description
INDUCTOR, 56µH, 10%, 190MA, 1812; Inductance:56µH; Product Range:-; DC Current Rating:190mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:2.2ohm; Inductance Tolerance:± 10%; SelfRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 56Μh, 10%, 190Ma, 1812; Inductance Panasonic - 36AJ8995 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Μh, 10%, 190Ma, 1812; Inductance Panasonic
36AJ8995
Inductor, 56Μh, 10%, 190Ma, 1812; Inductance Panasonic 36AJ8995
INDUCTOR, 56µH, 10%, 190MA, 1812; Inductance:56µH; Product Range:-; DC Current Rating:190mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:2.2ohm; Inductance Tolerance:± 10%; SelfRoHS Compliant: Yes

INDUCTOR, 56µH, 10%, 190MA, 1812; Inductance:56µH; Product Range:-; DC Current Rating:190mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewound; DC Resistance Max:2.2ohm; Inductance Tolerance:± 10%; SelfRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ8995
Product Name Inductor, 56Μh, 10%, 190Ma, 1812; Inductance Panasonic
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details