Panasonic 22uH 2.52MHz 0.3A Inductor and Choke ELJPB220KF

Description
Inductor Power Chip Molded Wirewound 22uH 10% 2.52MHz 10Q-Factor Ferrite 0.3A 1Ohm DCR 1812 T/R Product overview: ELJPB220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPB220KF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Chip Molded Wirewound 22uH 10% 2.52MHz 10Q-Factor Ferrite 0.3A 1Ohm DCR 1812 T/R Product overview: ELJPB220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPB220KF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22uH 2.52MHz 0.3A Inductor and Choke - 71-ELJPB220KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 2.52MHz 0.3A Inductor and Choke
71-ELJPB220KF
22uH 2.52MHz 0.3A Inductor and Choke 71-ELJPB220KF
Inductor Power Chip Molded Wirewound 22uH 10% 2.52MHz 10Q-Factor Ferrite 0.3A 1Ohm DCR 1812 T/R Product overview: ELJPB220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPB220KF can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 22uH 10% 2.52MHz 10Q-Factor Ferrite 0.3A 1Ohm DCR 1812 T/R Product overview: ELJPB220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPB220KF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJPB220KF
1171563-ELJPB220KF
Fixed Inductors - ELJPB220KF 1171563-ELJPB220KF
Manufacturer: Panasonic Win Source Part Number: 1171563-ELJPB220KF Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1171563-ELJPB220KF
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJPB220KF 1171563-ELJPB220KF
Product Name 22uH 2.52MHz 0.3A Inductor and Choke Fixed Inductors - ELJPB220KF
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details