Panasonic Fixed Inductors - ELJNDR33KF ELJNDR33KF

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959997-ELJNDR33KF Termination: SMD/SMT Current Rating: 160 mA Length: 2.0066 mm Shielding: Unshielded Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 25.2 MHz Self Resonant Frequency: 4 GHz Height: 1.2446 mm Current: 1.9 A Width: 1.2446 mm Categories: Fixed Inductors DC Resistance (DCR): 2.16 Ω Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.55 mm Max DC Current: 160 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 0805 Q Factor: 10
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959997-ELJNDR33KF Termination: SMD/SMT Current Rating: 160 mA Length: 2.0066 mm Shielding: Unshielded Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 25.2 MHz Self Resonant Frequency: 4 GHz Height: 1.2446 mm Current: 1.9 A Width: 1.2446 mm Categories: Fixed Inductors DC Resistance (DCR): 2.16 Ω Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.55 mm Max DC Current: 160 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 0805 Q Factor: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELJNDR33KF - 959997-ELJNDR33KF - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJNDR33KF
959997-ELJNDR33KF
Fixed Inductors - ELJNDR33KF 959997-ELJNDR33KF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959997-ELJNDR33KF Termination: SMD/SMT Current Rating: 160 mA Length: 2.0066 mm Shielding: Unshielded Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 25.2 MHz Self Resonant Frequency: 4 GHz Height: 1.2446 mm Current: 1.9 A Width: 1.2446 mm Categories: Fixed Inductors DC Resistance (DCR): 2.16 Ω Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.55 mm Max DC Current: 160 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 0805 Q Factor: 10

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959997-ELJNDR33KF
Termination: SMD/SMT
Current Rating: 160 mA
Length: 2.0066 mm
Shielding: Unshielded
Inductance: 330 nH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 25.2 MHz
Self Resonant Frequency: 4 GHz
Height: 1.2446 mm
Current: 1.9 A
Width: 1.2446 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.16 Ω
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.55 mm
Max DC Current: 160 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Case Code (Imperial): 0805
Q Factor: 10

Buy Now
0.33uH 25.2MHz 0.16A Inductor and Choke - 71-ELJNDR33KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 25.2MHz 0.16A Inductor and Choke
71-ELJNDR33KF
0.33uH 25.2MHz 0.16A Inductor and Choke 71-ELJNDR33KF
Inductor High Frequency Chip Wirewound 0.33uH 10% 25.2MHz 10Q-Factor 0.16A 2.16Ohm DCR 0805 T/R Product overview: ELJNDR33KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25.2MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25.2MHz, 0.16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJNDR33KF can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Wirewound 0.33uH 10% 25.2MHz 10Q-Factor 0.16A 2.16Ohm DCR 0805 T/R Product overview: ELJNDR33KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25.2MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25.2MHz, 0.16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJNDR33KF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 959997-ELJNDR33KF 71-ELJNDR33KF
Product Name Fixed Inductors - ELJNDR33KF 0.33uH 25.2MHz 0.16A Inductor and Choke
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
DCR 2.16 ohms
Unlock Full Specs
to access all available technical data