Panasonic 2.2uH 1MHz 0.11A Inductor and Choke ELJNA2R2JF

Description
Inductor High Frequency Chip Wirewound 2.2uH 5% 1MHz 13Q-Factor Ferrite 0.11A 3.2Ohm DCR 1210 T/R Product overview: ELJNA2R2JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJNA2R2JF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor High Frequency Chip Wirewound 2.2uH 5% 1MHz 13Q-Factor Ferrite 0.11A 3.2Ohm DCR 1210 T/R Product overview: ELJNA2R2JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJNA2R2JF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.2uH 1MHz 0.11A Inductor and Choke - 71-ELJNA2R2JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 0.11A Inductor and Choke
71-ELJNA2R2JF
2.2uH 1MHz 0.11A Inductor and Choke 71-ELJNA2R2JF
Inductor High Frequency Chip Wirewound 2.2uH 5% 1MHz 13Q-Factor Ferrite 0.11A 3.2Ohm DCR 1210 T/R Product overview: ELJNA2R2JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJNA2R2JF can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Wirewound 2.2uH 5% 1MHz 13Q-Factor Ferrite 0.11A 3.2Ohm DCR 1210 T/R Product overview: ELJNA2R2JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJNA2R2JF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJNA2R2JF
1171554-ELJNA2R2JF
Fixed Inductors - ELJNA2R2JF 1171554-ELJNA2R2JF
Manufacturer: Panasonic Win Source Part Number: 1171554-ELJNA2R2JF Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1171554-ELJNA2R2JF
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJNA2R2JF 1171554-ELJNA2R2JF
Product Name 2.2uH 1MHz 0.11A Inductor and Choke Fixed Inductors - ELJNA2R2JF
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers