Panasonic 0.82uH 25.2MHz 0.13A Inductor and Choke ELJFCR82MF

Description
Inductor General Purpose Chip Molded Wirewound 0.82uH 20% 25.2MHz 25Q-Factor Ferrite 0.13A 1.4Ohm DCR 1008 T/R Product overview: ELJFCR82MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 25.2MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 25.2MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFCR82MF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 0.82uH 20% 25.2MHz 25Q-Factor Ferrite 0.13A 1.4Ohm DCR 1008 T/R Product overview: ELJFCR82MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 25.2MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 25.2MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFCR82MF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.82uH 25.2MHz 0.13A Inductor and Choke - 71-ELJFCR82MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.82uH 25.2MHz 0.13A Inductor and Choke
71-ELJFCR82MF
0.82uH 25.2MHz 0.13A Inductor and Choke 71-ELJFCR82MF
Inductor General Purpose Chip Molded Wirewound 0.82uH 20% 25.2MHz 25Q-Factor Ferrite 0.13A 1.4Ohm DCR 1008 T/R Product overview: ELJFCR82MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 25.2MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 25.2MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFCR82MF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 0.82uH 20% 25.2MHz 25Q-Factor Ferrite 0.13A 1.4Ohm DCR 1008 T/R Product overview: ELJFCR82MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 25.2MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 25.2MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFCR82MF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJFCR82MF
1171551-ELJFCR82MF
Fixed Inductors - ELJFCR82MF 1171551-ELJFCR82MF
Manufacturer: Panasonic Win Source Part Number: 1171551-ELJFCR82MF Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1171551-ELJFCR82MF
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJFCR82MF 1171551-ELJFCR82MF
Product Name 0.82uH 25.2MHz 0.13A Inductor and Choke Fixed Inductors - ELJFCR82MF
Technology General Purpose Chip
Core Material Ferrite
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers